EN
  • EN
  • DE

BAS21QBZ

Part No BAS21QBZ
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 250MA 3DFN / Diode Standard 200 V 250mA (DC) Surface Mount, Wettable Flank DFN1110D-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 250mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 200 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 100 nA @ 200 V
Capacitance @ Vr, F 5pF @ 0V, 1MHz
Mounting Type Surface Mount, Wettable Flank
Package / Case 3-XDFN Exposed Pad
Supplier Device Package DFN1110D-3
Operating Temperature - Junction 150°C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 1727-BAS21QBZTR,934660943147,1727-BAS21QBZCT,1727-BAS21QBZDKR
Standard Package 5,000
Win Source Part Number 1150456-BAS21QBZ
Ultra Librarian 3D Model Ultra Librarian BAS21QBZ CAD Model

Description

The BAS21QBZ is a standard diode that belongs to the Discrete Semiconductor Products category.

  • Application: Rectifiers
  • Series: Automotive, AEC-Q101
  • Manufacturer: Nexperia USA Inc.
  • Package: Tape and reel (5000)
  • Voltage - DC Reverse (Vr) (Max): 200 V
  • Current - Average Rectified (Io): 250mA (DC)
  • Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
  • Reverse Recovery Time (trr): 50 ns
  • Current - Reverse Leakage @ Vr: 100 nA @ 200 V
  • Capacitance @ Vr, F: 5pF @ 0V, 1MHz
  • Operating Temperature - Junction: 150°C
  • Mounting Type: Surface mount, wettable flank
  • Package/Case: 3-XDFN Exposed Pad
  • Supplier Device Package: DFN1110D-3

You May Also Be Interested in

General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess