EN
  • EN
  • DE

BAS70,215

Part No BAS70,215
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 70V 70MA TO236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features Diode Schottky 70 V 70mA (DC) Surface Mount TO-236AB
Manufacturer Nexperia USA Inc.
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package TO-236AB
Family Name BAS70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAS70 T/R, 568-1608-1-ND, 568-1608-2, 568-1608-2-ND, 1727-2898-6, 568-1608-6, 568-1608-6-ND, 1727-2898-2, 934020790215, BAS70215, 568-1608-1, 1727-2898-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863457-BAS70,215
Ultra Librarian 3D Model Ultra Librarian BAS70,215 CAD Model

Description

The Nexperia USA Inc. BAS70 is a Schottky diode with a voltage rating of 70 V and a current rating of 70 mA (DC).

  • Voltage Rating: 70 V
  • Current Rating: 70 mA (DC)
  • Package: TO-236-3, SC-59, SOT-23-3
  • Application: Small signal applications with a speed of less than 200 mA (Io)
  • Package Quantity: 3000 units
  • Supply and Demand Status: Limited
  • Popularity: Medium
  • REACH: Unaffected
  • Estimated Production Lead Time: 26 weeks
  • ECCN: EAR99

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,180+ $0.0425 $50.1500
2,515+ $0.0398 $100.0970
3,900+ $0.0385 $150.1500
5,590+ $0.0358 $200.1220
7,270+ $0.0344 $250.0880
9,065+ $0.0331 $300.0515
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,350 pieces
MOQ: 1180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess