EN
  • EN
  • DE

BAT760,115

Part No BAT760,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 1A SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 1A (DC)
Voltage - Forward (Vf) (Max) @ If 550mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 15V
Capacitance @ Vr, F 25pF @ 5V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 1022196-BAT760,115
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian BAT760,115 CAD Model

Description

BAT760,115 from Nexperia USA Inc. is a single rectifier diode used where designers need efficient current steering, switching, or protection in compact electronic circuits. Parts in this category are commonly considered for power rails, reverse-polarity protection, DC-DC support circuitry, clamping, and general-purpose signal or power path designs across consumer, industrial, and embedded applications. Engineers typically choose components like this for board-level designs that balance space, cost, and dependable rectification behavior. For procurement teams and design engineers, BAT760,115 may be relevant in both new builds and maintenance sourcing, especially when evaluating continuity of supply and compliance documentation. The current lifecycle status for this part is information not available, so teams should confirm whether it is active or subject to change before locking it into long-term programs. RoHS compliance information is also not available in the provided data; engineers should verify the latest environmental status, material declarations, and official datasheet details directly from Nexperia or authorized distribution sources.

You May Also Be Interested in

MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Micro Commercial Co
Interface
Lowest to $0.1165
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2830 $50.9400
380+ $0.2651 $100.7380
590+ $0.2562 $151.1580
840+ $0.2383 $200.1720
1,095+ $0.2293 $251.0835
1,365+ $0.2203 $300.7095
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 281,590 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess