EN
  • EN
  • DE

BC807-16,235

Part No BC807-16,235
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 0.5A TO236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 100mA, 1V
Power - Max 250 mW
Frequency - Transition 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number BC807
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1377056-BC807-16,235
Ultra Librarian 3D Model Ultra Librarian BC807-16,235 CAD Model

Description

The BC807-16,235 is a PNP bipolar transistor from Nexperia USA Inc. It is part of the Automotive, AEC-Q101 series and comes in a TO-236-3, SC-59, SOT-23-3 package.

  • Maximum Collector Current: 500mA
  • Collector-Emitter Breakdown Voltage: 45V
  • DC Current Gain: 100 @ 100mA and 1V
  • Vce Saturation: 700mV @ 50mA and 500mA
  • Collector Cutoff Current: 100nA
  • Transition Frequency: 80MHz
  • Maximum Power Dissipation: 250mW
  • Operating Temperature: Up to 150°C

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1,170+ $0.0428 $50.0760
2,495+ $0.0401 $100.0495
3,870+ $0.0388 $150.1560
5,560+ $0.0360 $200.1600
7,205+ $0.0347 $250.0135
9,010+ $0.0333 $300.0330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,800 pieces
MOQ: 1170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess