EN
  • EN
  • DE

BC807-40QBZ

Part No BC807-40QBZ
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS 45V 0.5A DFN1110D-3 / Bipolar (BJT) Transistor 45 V 500 mA 80MHz 350 mW Surface Mount, Wettable Flank DFN1110D-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 250 @ 100mA, 1V
Power - Max 350 mW
Frequency - Transition 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 3-XDFN Exposed Pad
Supplier Device Package DFN1110D-3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 934660964147,1727-BC807-40QBZDKR,1727-BC807-40QBZCT,1727-BC807-40QBZTR
Standard Package 5,000
Win Source Part Number 1164239-BC807-40QBZ
Ultra Librarian 3D Model Ultra Librarian BC807-40QBZ CAD Model

Description

The BC807-40QBZ is a single NPN bipolar transistor from Nexperia USA Inc.

  • Series: automotive, AEC-Q101
  • Package: 3-XDFN exposed pad
  • Mounting: surface-mount technology
  • Maximum Power: 350 mW
  • Maximum Voltage Collector Emitter Breakdown: 45 V
  • Maximum Current Collector: 500 mA
  • Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V
  • Suitability: suitable for use in discrete semiconductor products, specifically for transistors - bipolar (BJT) - single.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess