EN
  • EN
  • DE

BC807W,115

Part No BC807W,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 0.5A SOT323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia USA Inc.
Packaging Reel
Transistor Type PNP
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 45V
Vce Saturation (Maximum) at Ib, Ic 700mV at 50mA, 500mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 100 at 100mA, 1V
Power - Max 200mW
Frequency - Transition 80MHz
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70
Part Number Series BC807
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805224-BC807W,115
Ultra Librarian 3D Model Ultra Librarian BC807W,115 CAD Model

Description

The Nexperia USA Inc.

  • Manufacturer Homepage: 0
  • Packaging: Reel
  • Mounting Style: SMD
  • Power - Max: 200mW
  • Transistor Type: PNP
  • Frequency - Transition: 80MHz
  • Supplier Device Package: SC-70
  • Operating Temperature: 150 degrees Celsius
  • Current - Collector (Ic) (maximum): 500mA
  • Voltage - Collector Emitter Breakdown (maximum): 45V
  • Current - Collector Cutoff (maximum): 100nA (ICBO)
  • Manufacturer Pack Quantity: 3,000
  • MSL Level: 1 (unlimited)
  • Vce saturation (maximum) @ Ib, Ic: 700mV @ 50mA, 500mA
  • Part Number Series: BC807
  • DC Current Gain (hFE) (min) @ Ic, Vce: 100 @ 100mA, 1V

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1,490+ $0.0336 $50.0640
3,625+ $0.0276 $100.0500
5,620+ $0.0267 $150.0540
7,725+ $0.0259 $200.0775
10,000+ $0.0250 $250.0000
13,395+ $0.0224 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,810 pieces
MOQ: 1490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess