EN
  • EN
  • DE
  • IT

BC817-40QAZ

Part No BC817-40QAZ
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description TRANS NPN 45V 0.5A DFN1010D-3  /  Bipolar (BJT) Transistor NPN 45 V 500 mA 100MHz 900 mW Surface Mount DFN1010D-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type NPN
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 500mA, 1V
Power - Max 900 mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 3-XDFN Exposed Pad
Supplier Device Package DFN1010D-3
Base Product Number BC817
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 1727-1953-2,1727-1953-1,934067158147,568-11777-6-ND,568-11777-2-ND,568-11777-2,568-11777-1,568-11777-1-ND,568-11777-6,1727-1953-6,BC817-40QAZ-ND
Standard Package 5,000
Win Source Part Number 1139685-BC817-40QAZ
Ultra Librarian 3D Model Ultra Librarian BC817-40QAZ CAD Model

Description

The BC817-40QAZ is a bipolar transistor manufactured by Nexperia USA Inc.

  • Series: Automotive
  • AEC-Q101 Certified: Yes
  • Standard Package: 5,000
  • Mounting: SMD (SMT)
  • Maximum Power: 900mW
  • Maximum Voltage: 45V
  • Transistor Type: NPN
  • Frequency Transition: 100MHz
  • Package/Case: 3-XDFN Exposed Pad

You May Also Be Interested in

CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1086 $50.4990
985+ $0.1017 $100.1745
1,530+ $0.0983 $150.3990
2,190+ $0.0914 $200.1660
2,845+ $0.0880 $250.3600
3,555+ $0.0845 $300.3975
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess