EN
  • EN
  • DE

BC846BPN,115

Part No BC846BPN,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 65V 0.1A 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 65V
Max Vce (sat) 300mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 5V
Maximum Power Dissipation 300mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSSOP, SC-88
Win Source Part Number 1022424-BC846BPN,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BC846BPN,115 CAD Model

Description

The Nexperia USA Inc. BC846BPN,115 is a NPN, PNP transistor with a maximum collector-emitter breakdown voltage of 65V.

  • Manufacturer: Nexperia USA Inc.
  • Type: NPN, PNP Transistor
  • Maximum Collector-Emitter Breakdown Voltage: 65V
  • Application: Discrete Semiconductor Products
  • Maximum Current Collector: 100mA
  • Package: 6-TSSOP, SC-88
  • Maximum Power Dissipation: 300mW
  • Typical Gain (hFE): 200 @ 2mA, 5V
  • Maximum Vce (sat): 300mV @ 5mA, 100mA
  • Collector Cut-off Current (Max): 15nA (ICBO)
  • Frequency Transition: 100MHz
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0678 $50.1720
1,800+ $0.0557 $100.2600
2,785+ $0.0539 $150.1115
3,835+ $0.0522 $200.1870
4,965+ $0.0504 $250.2360
6,640+ $0.0452 $300.1280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 213,350 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess