EN
  • EN
  • DE
  • IT

BC849BW,135

Part No BC849BW,135
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN 30V 0.1A SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 600mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 5V
Maximum Power Dissipation 200mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1022467-BC849BW,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BC849BW,135 CAD Model

Description

The Nexperia USA Inc. BC849BW,135 is an active, NPN transistor electronic component with a maximum collector-emitter breakdown voltage of 30V.

  • Supply and Demand: Sufficient
  • Usage: Discrete semiconductor products
  • Operating Temperature: 150°C (TJ)
  • Manufacturer Homepage: www.nexperia.com

You May Also Be Interested in

Infineon Technologies
BCW 61D E6327 Infineon Technologies Bipolar Transistors - BJT PNP Silicon AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $3.2843
ON Semiconductor
TRANS PNP 80V 10A TO220
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.6299
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1305
NXP / Nexperia
16V 1 NPN NPN 30mA SOT-323-3 Single Bipolar Transistors RoHS
Lowest to $1.6951
Nexperia USA Inc.
TRANS NPN 45V 1A SOT89
Need more? Email Us
UTC
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 400mW Through Hole TO-92-2.54mm
Lowest to $0.0327
Yangzhou yangjie electronic co., ltd
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SOT-363
Lowest to $0.0962

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess