EN
  • EN
  • DE

BC868,115

Part No BC868,115
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description TRANS NPN 20V 1A SOT89 / Bipolar (BJT) Transistor NPN 20 V 1 A 170MHz 1.2 W Surface Mount SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Nexperia USA Inc.
Package Tape & Reel
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 20 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 100mA, 1A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 85 @ 500mA, 1V
Power - Max 1.2 W
Frequency - Transition 170MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-243AA
Supplier Device Package SOT-89
Base Product Number BC868
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 568-6096-6-ND,1727-4879-2,1727-4879-1,BC868,115-ND,933678770115,BC868 T/R,BC868115,568-6096-2,568-6096-1,568-6096-6,BC868 T/R-ND,568-6096-1-ND,568-6096-2-ND,1727-4879-6
Standard Package 1,000
Win Source Part Number 963164-BC868,115
Ultra Librarian 3D Model Ultra Librarian BC868,115 CAD Model

Description

The BC868,115 is an NPN bipolar transistor from Nexperia USA Inc.

  • Maximum Power Rating: 1.2 W
  • Collector-Emitter Breakdown Voltage: 20 V
  • Maximum Collector Current: 1 A
  • DC Current Gain: 85 @ 500mA, 1V
  • Mounting: Tape and reel
  • Case: SOT-89
  • Operating Temperature Range: 150°C
  • Alternative Parts: DCX69-13, BCX6825TA, DXT3150-13, 2SD2537T100V, KSD1621RTF, and KSD1621TTF

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Infineon Technologies
RF TRANS NPN 5V 25GHZ PG-SOT-343
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Infineon Technologies
RF TRANS NPN 5V 25GHZ PG-SOT-343
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Panasonic
TRANS 2NPN 50V 100MA MINI6-G4-B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2033 $50.8250
600+ $0.1668 $100.0800
930+ $0.1616 $150.2880
1,280+ $0.1564 $200.1920
1,655+ $0.1512 $250.2360
2,215+ $0.1355 $300.1325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,880 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess