EN
  • EN
  • DE

BCP53-10TF

Part No BCP53-10TF
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description BCP53-10T/SOT223/SC-73
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features Bipolar (BJT) Transistor PNP 80 V 1 A 100MHz 1.8 W Surface Mount SOT-223
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223
Family Name BCP53
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number BCP53-10TF-ND, 1727-7731-6, 1727-7731-2, 1727-7731-1, 934070115135
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863859-BCP53-10TF
Ultra Librarian 3D Model Ultra Librarian BCP53-10TF CAD Model

Description

The BCP53-10TF is a bipolar (BJT) transistor PNP 80V 1A 100MHz 1.8W surface mount SOT-223 component from Nexperia USA Inc.

  • Type: Bipolar (BJT) Transistor PNP
  • Voltage: 80V
  • Current: 1A
  • Frequency: 100MHz
  • Power: 1.8W
  • Mounting Type: Surface Mount
  • Package: SOT-223
  • Supply and Demand Status: Limited
  • Operating Temperature Range: 150°C (TJ)
  • Package: Reel - TR
  • Mounting Technology: Surface Mount
  • Product Category: Discrete Semiconductor Product
  • Alternative Part Numbers: BCP53-10TF-ND, 1727-7731-6, 1727-7731-2, 1727-7731-1, and 934070115135
  • Manufacturer: Nexperia USA Inc

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
775+ $0.0750 $58.1250
1,880+ $0.0616 $115.8080
2,910+ $0.0596 $173.4360
4,000+ $0.0578 $231.2000
5,180+ $0.0558 $289.0440
6,930+ $0.0501 $347.1930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 775 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess