EN
  • EN
  • DE

BCP53-16,115

Part No BCP53-16,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 1A SOT223 / Trans GP BJT PNP 80V 1A 1350mW Automotive 4-Pin(3+Tab) SC-73 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel package
Transistor Type PNP
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 100 @ 150mA, 2V
Power - Max 1W
Frequency - Transition 145MHz
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223
Win Source Part Number 769790-BCP53-16,115
Popularity Medium
Supply and Demand Status Limited
Family Name BCP53-16
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BCP53-16,115 CAD Model

Description

The BCP53-16,115, manufactured by Nexperia USA Inc., is a PNP transistor.

  • Maximum Power: 1W
  • Frequency Transition: 145MHz
  • Package: SOT-223, TO-261-4, TO-261AA
  • Current - Collector (Ic) (maximum): 1A
  • Voltage - Collector Emitter Breakdown (maximum): 80V
  • Vce Saturation (maximum) @ Ib, Ic: 500mV @ 50mA, 500mA
  • Current - Collector Cutoff (maximum): 100nA (ICBO)
  • DC Current Gain (hFE) (minimum) @ Ic, Vce: 100 @ 150mA, 2V
  • Supply and Demand Status: Limited
  • Halogen Free: Yes

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess