EN
  • EN
  • DE
  • IT

BCP55-16F

Part No BCP55-16F
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 1A SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Nexperia USA Inc.
Series -
Package Tape & Reel
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 2V
Power - Max 650 mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223
Base Product Number BCP55
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1377101-BCP55-16F
Ultra Librarian 3D Model Ultra Librarian BCP55-16F CAD Model

Description

The 1377101-BCP55-16F is a NPN bipolar transistor from Nexperia USA Inc..

  • Application: General Purpose Switching
  • Mounting Type: Surface Mount
  • Package: TO-261-4, TO-261AA (SOT-223)
  • Collector Current (Max): 1A
  • Collector-Emitter Breakdown Voltage (Max): 60V
  • DC Current Gain (hFE): 100 (min) @ 150mA, 2V
  • Saturation Voltage: 500mV @ 50mA Base Current, 500mA Collector Current
  • Cutoff Current: 100nA
  • Transition Frequency: 100MHz

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 1A SOT89
Need more? Email Us
ON Semiconductor
TRANS PNP 60V 0.2A TO18
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.9780
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.6078
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.6421
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1305
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $9.7792
NXP / Nexperia
16V 1 NPN NPN 30mA SOT-323-3 Single Bipolar Transistors RoHS
Lowest to $1.6951
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $3.2843

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1284 $56.4960
1,065+ $0.1054 $112.2510
1,650+ $0.1020 $168.3000
2,270+ $0.0988 $224.2760
2,935+ $0.0955 $280.2925
3,930+ $0.0856 $336.4080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess