EN
  • EN
  • DE

2N3962

Part No 2N3962
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 0.2A TO18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr onsemi
Series -
Package Bulk
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 200 mA
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 400mV @ 5mA, 50mA
Current - Collector Cutoff (Max) 10nA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 1mA, 5V
Power - Max 360 mW
Frequency - Transition -
Mounting Type Through Hole
Package / Case TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18
Base Product Number 2N396
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1377440-2N3962
Ultra Librarian 3D Model Ultra Librarian 2N3962 CAD Model

Description

Product Overview: 2N3962 PNP Transistor by ON Semiconductor

The 2N3962 is a high-performance PNP transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is a part of ON Semiconductor's comprehensive portfolio of discrete devices, catering to a wide array of electronic applications. The 2N3962 is well-suited for amplification and switching applications that require a robust and reliable component.

Key Features

  • Type: PNP Bipolar Junction Transistor (BJT)
  • Package: TO-18 metal can for excellent thermal performance
  • Collector-Emitter Voltage (Vceo): Capable of withstanding up to 40V, making it suitable for moderate voltage applications
  • Collector Current (Ic): Continuous collector current up to 200mA, allowing for a wide range of operational uses
  • Power Dissipation (Pd): Capable of dissipating up to 360mW, ensuring stable performance under various conditions
  • DC Current Gain (hFE): High hFE value, providing efficient current amplification
  • Transition Frequency (fT): High-frequency operation is possible with a transition frequency typically in the MHz range

Applications

The 2N3962 PNP transistor is versatile and can be used in a variety of electronic circuits. It is particularly useful in linear amplifiers, signal processing, and power management solutions. The device can also be found in consumer electronics, automotive systems, and industrial controls where reliable switching and amplification are required.

Quality and Reliability

ON Semiconductor ensures that the 2N3962 meets strict quality standards, providing consistent and reliable performance for both commercial and industrial applications. The device's robust construction in the TO-18 package ensures that it can withstand challenging environmental conditions while maintaining operational integrity.

Environmental Considerations

ON Semiconductor is committed to sustainability and environmental responsibility. The 2N3962 is designed with eco-friendly materials and complies with RoHS directives, minimizing the ecological footprint of your electronic designs.

Whether you are designing an audio amplifier or developing power management systems, the 2N3962 from ON Semiconductor offers the reliability and performance you need to ensure your products operate effectively.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess