EN
  • EN
  • DE

BCV61B,215

Part No BCV61B,215
Manufacturer Nexperia USA Inc.
Catalog Transistors - Special Purpose
Description TRANS NPN 30V 100MA DUAL SOT143B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual) Current Mirror
Applications Current Mirror
Voltage Rating 30V
Current Rating 100mA
Mounting SMD (SMT)
Case / Package SOT-143B
Win Source Part Number 1022755-BCV61B,215
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BCV61B,215 CAD Model

Description

The Nexperia USA Inc. BCV61B,215 is a dual NPN current mirror transistor designed for use in discrete semiconductor products.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: BCV61B,215
  • Voltage: 30V
  • Current: 100mA
  • Packaging: Reel - TR
  • Popularity: Medium
  • Mounting: SMD (SMT)
  • Case/Package: SOT-143B
  • Applications: Commonly used in current mirror applications
  • Supply and Demand: Sufficient

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET DUAL SAB 1.9V EE 8SOIC
Need more? Email Us
NXP / Nexperia
Trans GP BJT PNP 45V 0.1A 390mW Automotive 4-Pin SOT-143B / Low VCEsat (BISS) transistors
Lowest to $0.3519
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.1V 8SOIC
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.3678
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.6V 8SOIC
Need more? Email Us
Infineon Technologies
TRANSISTOR NPN DBL 30V SOT143-4 / Transistor Current Mirror 2 NPN, Base Collector Junction 30V 100mA Surface Mount PG-SOT-143-3D
Lowest to $0.1033
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.2V EE 16SOIC
Need more? Email Us
Freescale Semiconductor - NXP
Transistor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4990 $52.3950
215+ $0.4674 $100.4910
335+ $0.4516 $151.2860
480+ $0.4200 $201.6000
620+ $0.4043 $250.6660
775+ $0.3885 $301.0875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,840 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess