EN
  • EN
  • DE

BCX51-10,115

Part No BCX51-10,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 1A SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 63 @ 150mA, 2V
Maximum Power Dissipation 1.3W
Frequency - Transition 145MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1022794-BCX51-10,115
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian BCX51-10,115 CAD Model

Description

The BCX51-10,115 is a medium power NPN Bipolar Junction Transistor (BJT) manufactured by Nexperia. It's designed for amplifier and switching applications where medium power dissipation is required.

Applications:

  • Medium power amplifier stages
  • Driver stages for higher power transistors
  • Switching circuits
  • Linear regulators
  • DC-DC conversion

Features:

  • NPN Transistor
  • Medium Power Dissipation
  • High Collector Current
  • Low Saturation Voltage
  • SOT-89 Surface Mount Package

Benefits:

  • Suitable for applications requiring moderate power levels
  • Efficient switching and amplification
  • Reduced power loss due to low saturation voltage
  • Compact design with surface mount package
  • High reliability

Additional Details:

The BCX51-10,115 has a collector-emitter voltage (VCEO) of 80V and a continuous collector current (IC) of 1A. Its power dissipation is rated at 1W. The low saturation voltage reduces power losses in switching applications. It's packaged in a SOT-89 package, providing good thermal performance. This transistor is used in various industrial and consumer applications such as power supplies, motor control circuits, and audio amplifiers. Electronic designers select it due to its robust performance and medium power handling capability. The '115' suffix often indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0818 $50.3070
1,490+ $0.0672 $100.1280
2,305+ $0.0651 $150.0555
3,175+ $0.0630 $200.0250
4,110+ $0.0609 $250.2990
5,495+ $0.0546 $300.0270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,080 pieces
MOQ: 615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess