EN
  • EN
  • DE

BSH202,215

Part No BSH202,215
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 520MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 520mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1.9V @ 1mA
Max Gate Charge 2.9nC @ 10V
Max Input Capacitance 80pF @ 24V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 417mW (Ta)
Maximum Rds On at Id,Vgs 900 mOhm @ 280mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1024376-BSH202,215
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSH202,215 CAD Model

Description

The Nexperia BSH202,215 is a P-channel MOSFET that features a drain-source breakdown voltage of 30V and a continuous drain current of 520mA (Ta).

  • Drain-Source Breakdown Voltage: 30V
  • Continuous Drain Current: 520mA (Ta)
  • Gate-Source Threshold Voltage: 1.9V @ 1mA
  • Maximum Gate Charge: 2.9nC @ 10V
  • Maximum Rds On: 900 mOhm @ 280mA, 10V
  • Package: TO-236AB (SOT23)

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,550 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess