EN
  • EN
  • DE

BSS123/LF1R

Part No BSS123/LF1R
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 150MA TO236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Nexperia USA Inc.
Series TrenchMOS™
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 150mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 6Ohm @ 120mA, 10V
Vgs(th) (Max) @ Id 2.8V @ 1mA
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 40 pF @ 25 V
Power Dissipation (Max) 250mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package TO-236AB
Package / Case TO-236-3, SC-59, SOT-23-3
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 850774-BSS123/LF1R
Ultra Librarian 3D Model Ultra Librarian BSS123/LF1R CAD Model

Description

The 850774-BSS123/LF1R is a N-Channel MOSFET transistor from Nexperia USA Inc.

  • Series: TrenchMOS™
  • Drain to Source Voltage (Vdss): 100V
  • Continuous Drain Current (Id): 150mA @ 25°C
  • On-Resistance (Rds On): 6Ohm @ 120mA and 10V
  • Gate-Source Threshold Voltage (Vgs(th)): 2.8V @ 1mA
  • Power Dissipation (Max): 250mW
  • Mounting Type: Surface Mount
  • Package: TO-236-3, SC-59, SOT-23-3
  • Input Capacitance (Ciss): 40pF @ 25V
  • Maximum Gate-Source Voltage (Vgs): ±20V
  • Operating Temperature Range: -55°C to 150°C

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess