EN
  • EN
  • DE

BUK663R5-30C,118

Part No BUK663R5-30C,118
Manufacturer Nexperia USA Inc.
Catalog Transistors – FETs, MOSFETs – Single
Description MOSFET N-CH 30V 100A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1495198-BUK663R5-30C,118
Ultra Librarian 3D Model Ultra Librarian BUK663R5-30C,118 CAD Model

Description

N

You May Also Be Interested in

Nexperia USA Inc.
BUK4D72-30X
Lowest to $5.8209
Comchip Technology
MOSFET N-CH 60V 0.3A SOT23-3
Lowest to $0.0627
Cree/Wolfspeed
SIC, MOSFET, 21M, 1200V, TO-247-
Lowest to $61.1195
Infineon Technologies
MOSFET N-CH 55V 17A TO252AA
Lowest to $11.0598
Infineon Technologies
MOSFET N-CH 600V 4.4A TO220-3
Lowest to $1.1642
Littelfuse Inc.
MOSFET N-CH 1000V 3A TO263HV
Lowest to $14.5523
Diodes Incorporated
MOSFET BVDSS: 101V~250V POWERDI5
Lowest to $2.9105
Infineon Technologies
MOSFET N-CH 40V 70A 8TDSON-34
Lowest to $1.0187
Nexperia USA Inc.
MOSFET N-CH 55V 5.5A SOT223
Lowest to $1.4553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess