EN
  • EN
  • DE

BUK6C2R1-55C,118

Part No BUK6C2R1-55C,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 228A D2PAK / Trans MOSFET N-CH 55V 228A Automotive 7-Pin(6+Tab) D2PAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 55V
Current - Continuous Drain (Id) @ 25°C 228A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 2.8V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 253nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 16000pF @ 25V
Vgs (Maximum) ±16V
Power Dissipation (Maximum) 300W (Tc)
Rds On (Maximum) @ Id, Vgs 2.3 mOhm @ 90A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Win Source Part Number 770649-BUK6C2R1-55C,118
Popularity Medium
Supply and Demand Status Limited
Family Name BUK6C2R1-55C
Introduction Date November 22, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK6C2R1-55C,118 CAD Model

Description

The BUK6C2R1-55C,118 is a power MOSFET manufactured by Nexperia. It's designed for high-efficiency switching applications, offering a combination of low on-resistance and fast switching speeds to minimize power losses. This MOSFET is well-suited for use in DC-DC converters, motor control, and other power management circuits.

Applications

  • DC-DC Converters
  • Motor Control
  • Synchronous Rectification
  • Load Switching
  • Power OR-ing

Features

  • TrenchMOS Technology
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Avalanche Rated
  • Lead-Free and RoHS Compliant

Benefits

  • High Efficiency: Low on-resistance minimizes conduction losses, resulting in higher efficiency in power conversion applications.
  • Reduced Switching Losses: Fast switching speed reduces switching losses, further improving efficiency and reducing heat generation.
  • Robust Performance: Avalanche rating ensures the device can withstand transient voltage spikes, enhancing reliability.
  • Environmentally Friendly: Lead-free and RoHS compliance ensures the device meets environmental regulations.
  • Simplified Design: Low on-resistance simplifies thermal management and reduces the need for complex cooling solutions.

Additional Details

The BUK6C2R1-55C,118 utilizes Nexperia's TrenchMOS technology, which provides excellent on-resistance and switching performance. The device is typically packaged in a surface-mount package for automated assembly. Its gate charge is carefully optimized to minimize switching losses. The drain-source voltage rating and current carrying capacity should be carefully considered in the design process to ensure reliable operation. The device's thermal resistance is a critical parameter for determining the required heat sinking to maintain the junction temperature within acceptable limits. Detailed information on the MOSFET's characteristics, including its safe operating area (SOA), can be found in the manufacturer's datasheet. Proper gate drive design is crucial for achieving optimal switching performance and preventing ringing or oscillations. Parasitic inductances in the circuit layout should be minimized to avoid voltage spikes and potential device damage. The datasheet will provide specific recommendations for gate drive circuitry and layout considerations. The suffix ",118" typically indicates the packaging format (e.g., tape and reel). The BUK6C2R1-55C,118 is a strong choice for designers seeking a high-performance, efficient, and reliable MOSFET for a variety of power switching applications.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5620 $59.0100
255+ $0.4612 $117.6060
390+ $0.4468 $174.2520
535+ $0.4324 $231.3340
695+ $0.4180 $290.5100
925+ $0.3747 $346.5975
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,356 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess