EN
  • EN
  • DE

BUK6D125-60EX

Part No BUK6D125-60EX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 2.7A/7.4A 6DFN / N-Channel 60 V 2.7A (Ta), 7.4A (Tc) 2W (Ta), 15W (Tc) Surface Mount DFN2020MD-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 2.7A (Ta), 7.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 125mOhm @ 2.7A, 10V
Vgs(th) (Max) @ Id 2.7V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 6 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 196 pF @ 30 V
FET Feature -
Power Dissipation (Max) 2W (Ta), 15W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package DFN2020MD-6
Package / Case 6-UDFN Exposed Pad
Base Product Number BUK6D125
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 3,000 pcs
Win Source Part Number 1381639-BUK6D125-60EX
Ultra Librarian 3D Model Ultra Librarian BUK6D125-60EX CAD Model

Description

The Nexperia USA Inc. 1381639-BUK6D125-60EX is a single N-channel MOSFET transistor designed for discrete semiconductor applications. 1381639-BUK6D125-60EX is designed by Nexperia USA Inc..

  • Category: FETs, MOSFETs
  • Channel Type: N-channel
  • Mounting Type: Surface Mount
  • Drain-to-Source Voltage: 60V
  • Continuous Drain Current: 2.7A
  • Moisture Sensitivity Level: 1 (Unlimited)

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3928 $55.7120
90+ $1.1429 $102.8610
140+ $1.1071 $154.9940
190+ $1.0714 $203.5660
245+ $1.0357 $253.7465
325+ $0.9286 $301.7950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,710 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess