EN
  • EN
  • DE

BUK762R9-40E,118

Part No BUK762R9-40E,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 100A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features 40 V
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS™
Package Reel - TR
Part Status Obsolete
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 568-9880-1, 568-9880-2, 1727-7251-1, 1727-7251-2, 568-9880-6, 934066435118, 1727-7251-6, 568-9880-1-ND, BUK762R940E118, 568-9880-6-ND, 568-9880-2-ND
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852182-BUK762R9-40E,118
Ultra Librarian 3D Model Ultra Librarian BUK762R9-40E,118 CAD Model

Description

The Nexperia BUK762R9-40E,118 is a MOSFET transistor designed for use in automotive applications. This device features a 40V rating and is part of the TrenchMOS™ series.

  • Package: Reel
  • Status: Now Obsolete
  • Supply and Demand: Limited, with only 800 units per package
  • Recommended Use: Automotive electronic devices

You May Also Be Interested in

Infineon Technologies
P-Channel 60V 12.7A 63W Surface Mount TO-252-3
Lowest to $0.4948
Infineon Technologies
BSS315P H6327 Infineon Technologies MOSFETs P-Ch -30V -1.5A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
68W 600V 13A 3.5V 155mΩ@10V 1 N-channel N-Channel TO-263 Single FETs, MOSFETs RoHS
Lowest to $3.4926
Microchip Technology
RF MOSFET 50V 4SMD
Need more? Email Us
Microchip Technology
RF MOSFET 50V M174
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us
Infineon Technologies
BSC027N04LS G Infineon Technologies MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6695
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
Infineon Technologies
N-Channel 650V 26A 41W Surface Mount TO-263-3
Lowest to $8.1493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess