EN
  • EN
  • DE

BUK768R3-60E,118

Part No BUK768R3-60E,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 75A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features N-Channel 60 V 75A (Tc) 137W (Tc) Surface Mount D2PAK
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name BUK768
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 934066644118, 1727-7258-6, BUK768R360E118, 568-9887-6-ND, 568-9887-2, 568-9887-1, 568-9887-2-ND, 568-9887-1-ND, 1727-7258-1, 568-9887-6, 1727-7258-2
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865011-BUK768R3-60E,118
Ultra Librarian 3D Model Ultra Librarian BUK768R3-60E,118 CAD Model

Description

The BUK768R3-60E,118 from Nexperia USA Inc. is an N-channel 60 V 75A (Tc) 137W (Tc) surface mount D2PAK.

  • Features: Automotive, AEC-Q101, TrenchMOS™
  • Operating Temperature Range: -55°C ~ 175°C (TJ)
  • Category: Discrete Semiconductor Products
  • Family Name: BUK768
  • Supply and Demand Status: Limited
  • Popularity: Medium
  • REACH: Not affected
  • Estimated Production Lead Time: 26 weeks

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5287 $58.1148
10+ $11.9208 $119.2080
16+ $11.5488 $184.7808
21+ $11.1758 $234.6918
27+ $10.8039 $291.7053
36+ $9.6858 $348.6888
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess