EN
  • EN
  • DE

BUK7K6R8-40E,115

Part No BUK7K6R8-40E,115
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 40V 40A LFPAK56D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features Mosfet Array 2 N-Channel (Dual) 40V 40A 64W Surface Mount LFPAK56D
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package SOT-1205, 8-LFPAK56
Case / Package LFPAK56D
Family Name BUK7K6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 934066989115, 568-9898-1-ND, 1727-7268-6, 568-9898-2-ND, BUK7K6R840E115, 568-9898-1, 568-9898-2, 1727-7268-1, 568-9898-6-ND, 1727-7268-2, 568-9898-6
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865015-BUK7K6R8-40E,115
Ultra Librarian 3D Model Ultra Librarian BUK7K6R8-40E,115 CAD Model

Description

The BUK7K6R8-40E,115 from Nexperia USA Inc. is a Mosfet array with 2 N-channel (dual) 40V 40A 64W surface mount LFPAK56D.

  • Family Name: BUK7K6
  • Category: Discrete semiconductor products
  • ECCN: EAR99
  • Features: Automotive, AEC-Q101, TrenchMOS™
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Quantity per package: 1500
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 26 weeks
  • REACH: REACH unaffected
  • HTSUS: 8541.29.0095

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9314 $51.2270
135+ $0.7642 $103.1670
205+ $0.7403 $151.7615
280+ $0.7165 $200.6200
365+ $0.6926 $252.7990
485+ $0.6209 $301.1365
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess