EN
  • EN
  • DE

BUK7Y14-80EX

Part No BUK7Y14-80EX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 65A LFPAK56
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features N-Channel 80 V 65A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8
Manufacturer Nexperia USA Inc.
Series TrenchMOS™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package SC-100, SOT-669
Case / Package LFPAK56, Power-SO8
Family Name BUK7Y14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 568-11415-1, 568-11415-6-ND, 568-11415-2, BUK7Y14-80EX-ND, 1727-1801-2, 1727-1801-1, 568-11415-2-ND, 568-11415-1-ND, 568-11415-6, 1727-1801-6, 934067422115
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865017-BUK7Y14-80EX
Ultra Librarian 3D Model Ultra Librarian BUK7Y14-80EX CAD Model

Description

The BUK7Y14-80EX from Nexperia USA Inc. is a TrenchMOS N-channel transistor with a voltage rating of 80 V and a current rating of 65 A.

  • Operating Temperature Range: -55°C to 175°C (TJ)
  • Package: LFPAK56, Power-SO8
  • Series: BUK7Y14
  • Category: Discrete semiconductor products
  • ECCN: EAR99
  • Supply and Demand Status: Limited
  • Quantity per package: 1500
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 26 weeks
  • REACH: REACH unaffected
  • HTSUS: 8541.29.0095

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6380 $50.9320
34+ $2.9851 $101.4934
52+ $2.8918 $150.3736
72+ $2.7985 $201.4920
93+ $2.7052 $251.5836
124+ $2.4254 $300.7496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,054 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess