EN
  • EN
  • DE

BUK9K13-40HX

Part No BUK9K13-40HX
Manufacturer Nexperia USA Inc.
Catalog FETs - Arrays
Description BUK9K13-40H - DUAL N-CHANNEL 40 / Mosfet Array 40V 42A (Ta) 46W (Ta) Surface Mount LFPAK56D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>FETs, MOSFETs>FET, MOSFET Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS™
Package Tape & Reel
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) @ 25°C 42A (Ta)
Rds On (Max) @ Id, Vgs 13.6mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 2.2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 19.4nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 1160pF @ 25V
Power - Max 46W (Ta)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-1205, 8-LFPAK56
Supplier Device Package LFPAK56D
Base Product Number BUK9K13
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1,500 pcs
Win Source Part Number 1381640-BUK9K13-40HX
Ultra Librarian 3D Model Ultra Librarian BUK9K13-40HX CAD Model

Description

The 1381640-BUK9K13-40HX is a MOSFET array from Nexperia USA Inc. 1381640-BUK9K13-40HX is designed by Nexperia USA Inc..

  • Series: Automotive, TrenchMOS™
  • Drain to Source Voltage: 40V
  • Continuous Drain Current: 42A @ 25°C
  • On-Resistance: 13.6mOhm @ 10A and 10V
  • Gate Threshold Voltage: 2.2V @ 1mA
  • Maximum Power Dissipation: 46W @ 25°C
  • Channel Type: 2 N-Channel MOSFETs
  • Mounting Type: Surface Mountable
  • Package: SOT-1205, 8-LFPAK56
  • Gate Charge: 19.4nC @ 10V
  • Input Capacitance: 1160pF @ 25V
  • Temperature Range: -55°C to 175°C

You May Also Be Interested in

Infineon Technologies
DIGITAL AUDIO MOSFET | MOSFET 2N-CH 55V 11A TO-220FP-5
Lowest to $4.2435
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
ON Semiconductor
3.5A, 60V, 0.105 Ohm, Dual N-Channel, Logic Level UltraFET Power MOSFET | MOSFET 2N-CH 60V 8-SOIC
Lowest to $0.3163
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1678 $151.7460
96+ $2.0979 $201.3984
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess