EN
  • EN
  • DE

BZB784-C13,115

Part No BZB784-C13,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 13V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 13V
Tolerance ±5%
Maximum Power Dissipation 180mW
Impedance (Max) (Zzt) 30 Ohm
Current - Reverse Leakage @ Vr 100nA @ 8V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1025699-BZB784-C13,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB784-C13,115 CAD Model

Description

The Nexperia USA Inc. BZB784-C13 Common Anode Configuration Zener Diode is a high-quality component that is ideal for use in a wide range of electronic applications.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: BZB784-C13
  • Voltage Forward: 900mV @ 10mA
  • Voltage Reverse Leakage: 100nA @ 8V
  • Case/Package: SOT-323-3
  • Tolerance: ±5%
  • Maximum Power Dissipation: 180mW
  • Lifecycle Status: Active
  • Application: Discrete semiconductor products

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0774
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT23-3
Lowest to $0.0535
Diodes Incorporated
DIODE ZENER ARRAY 8.2V SOT23-3
Lowest to $0.1455
Vishay
Lowest to $0.0965
Diodes Incorporated
DIODE ZENER ARRAY 3V 300MW SOT23
Lowest to $0.0250
Panjit
Lowest to $1.2901
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.1686
Diodes Incorporated
DIODE ZENER ARRAY 10V SOT23-3
Lowest to $0.1082

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess