EN
  • EN
  • DE

BZB784-C5V6,115

Part No BZB784-C5V6,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 5.6V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±5%
Maximum Power Dissipation 350mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 1μA @ 2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1025702-BZB784-C5V6,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB784-C5V6,115 CAD Model

Description

The Nexperia USA Inc. BZB784-C5V6,115 is a SMD (SMT) zener diode with a voltage of 5.6V and a tolerance of ±5%.

  • Voltage: 5.6V
  • Tolerance: ±5%
  • Configuration: 1 pair common anode
  • Maximum Power Dissipation: 350mW
  • Voltage Forward (Vf) (max) @ If: 900mV @ 10mA
  • Current Reverse Leakage @ Vr: 1μA @ 2V
  • Impedance (max) (Zzt): 40 ohms
  • Versatility: Suitable for use in a variety of applications

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT23-3
Lowest to $0.0535
Diodes Incorporated
DIODE ZENER ARRAY 10V SOT23-3
Lowest to $0.1082
Diodes Incorporated
Need more? Email Us
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 9.1V SOT23-3
Lowest to $0.0618
Vishay
Need more? Email Us
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 6.2V SOT23-3 / Zener Diode Dual Common Cathode 6.2V 6.45% 10Ohm 300mW 3-Pin SOT-23 T/R
Lowest to $0.0527

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
945+ $0.0612 $57.8340
2,330+ $0.0497 $115.8010
3,575+ $0.0485 $173.3875
4,880+ $0.0474 $231.3120
6,415+ $0.0450 $288.6750
8,575+ $0.0404 $346.4300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168,000 pieces
MOQ: 945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess