EN
  • EN
  • DE

BZB84-C4V3,215

Part No BZB84-C4V3,215
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 4.3V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 4.3V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 3μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1025720-BZB84-C4V3,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-C4V3,215 CAD Model

Description

The BZB84-C4V3,215, manufactured by Nexperia USA Inc., is a Zener diode array designed for transient voltage suppression and voltage regulation applications. This array integrates multiple Zener diodes in a single package, offering a compact and efficient solution for protecting sensitive electronic circuits from voltage surges and ESD events.

Applications:

  • ESD Protection: Protects I/O lines and other sensitive circuits from electrostatic discharge (ESD).
  • Transient Voltage Suppression: Suppresses transient voltage spikes caused by inductive switching, load switching, and other events.
  • Voltage Regulation: Provides a stable and regulated voltage reference for various electronic circuits.
  • Overvoltage Protection: Protects circuits from overvoltage conditions by clamping the voltage to a safe level.
  • Data Line Protection: Protects data lines in communication interfaces from voltage transients.

Features:

  • Zener Diode Array: Integrates multiple Zener diodes in a single package.
  • Low Clamping Voltage: Limits the voltage across the protected device during a transient event.
  • Fast Response Time: Reacts quickly to transient voltage events.
  • Small Package Size: Available in a compact surface-mount package for space-saving designs.
  • High Surge Current Capability: Can withstand high surge currents during transient events.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Enhanced Protection: Protects sensitive electronic circuits from voltage surges and ESD events.
  • Improved Reliability: Reduces the risk of component damage and improves overall system reliability.
  • Simplified Design: Compact package simplifies board layout and reduces space requirements.
  • Cost-Effective Solution: Provides a cost-effective solution for protecting electronic equipment from voltage transients.
  • Improved Performance: Minimizes signal distortion and maintains signal integrity in data lines.

Additional Details:

Typical specifications for the BZB84-C4V3,215 include:

  • Zener Voltage (Vz): 4.3V (indicated by the 'C4V3' in the part number).
  • Reverse Leakage Current (Ir): Low leakage current when the diode is reverse biased below the Zener voltage.
  • Clamping Voltage: Specified at a given surge current.
  • Package: SOT-23 or similar small surface-mount package.

The BZB84-C4V3,215 is commonly used in a variety of electronic devices, including portable electronics, industrial equipment, and automotive systems, to protect sensitive circuits from voltage transients and ESD events.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1458
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0849
Nexperia USA Inc.
DIODE ZENER ARRAY 6.2V SOT23
Lowest to $0.0874
Diodes Incorporated
TRIPLE SURFACE MOUNT ZENER DIODE ARRAY | DIODE ZENER ARRAY 39V SOT363
Lowest to $0.1474
Diodes Incorporated
DIODE ZENER ARRAY 36V SOT363
Lowest to $0.0323
Diodes Incorporated
DIODE ZENER ARRAY 6.8V SOT363
Lowest to $0.0905
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT363
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT363
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT363
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess