EN
  • EN
  • DE

BZT52-B30X

Part No BZT52-B30X
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 30V 590MW SOD123  /  Zener Diode 30 V 590 mW ±2% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 30 V
Tolerance ±2%
Power - Max 590 mW
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 21 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number BZT52-B30
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 934071183115,2156-BZT52-B30X-1727
Standard Package 3,000
Win Source Part Number 960018-BZT52-B30X
Ultra Librarian 3D Model Ultra Librarian BZT52-B30X CAD Model

Description

The Nexperia USA Inc. 960018-BZT52-B30X is a zener diode.

  • Voltage Rating: 30V
  • Maximum Power Dissipation: 590mW
  • Forward Voltage: 900mV @ 10mA
  • Reverse Leakage Current: 50nA @ 21V
  • Tolerance: ±2%
  • Impedance: 40 Ohms
  • Case/Package: SOD-123
  • Packaging: Tape & Reel
  • Standard Package: 3,000

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1033 $50.1005
1,185+ $0.0847 $100.3695
1,830+ $0.0821 $150.2430
2,520+ $0.0794 $200.0880
3,260+ $0.0768 $250.3680
4,355+ $0.0689 $300.0595
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess