EN
  • EN
  • DE

BZT52-B8V2X

Part No BZT52-B8V2X
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 590MW SOD123  /  Zener Diode 8.2 V 590 mW ±1.95% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±1.95%
Power - Max 590 mW
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 700 nA @ 5 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number BZT52-B8V2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1727-7685-1,1727-7685-2,934071157115,BZT52-B8V2X-ND,1727-7685-6,2156-BZT52-B8V2X-1727
Standard Package 3,000
Win Source Part Number 985898-BZT52-B8V2X
Ultra Librarian 3D Model Ultra Librarian BZT52-B8V2X CAD Model

Description

The BZT52-B8V2X is a zener diode from Nexperia USA Inc.

  • Mounting: SMD (SMT)
  • Power - Max: 590 mW
  • Voltage - Zener (Nom) (Vz): 8.2 V
  • Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
  • Current - Reverse Leakage @ Vr: 700 nA @ 5 V
  • Impedance (Max) (Zzt): 10 Ohms
  • Package/Case: SOD-123
  • Supplier Device Package: SOD-123

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1019 $50.4405
1,200+ $0.0836 $100.3200
1,855+ $0.0810 $150.2550
2,555+ $0.0784 $200.3120
3,300+ $0.0758 $250.1400
4,415+ $0.0680 $300.2200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,630 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess