EN
  • EN
  • DE
  • IT

BZX79-C75,143

Part No BZX79-C75,143
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 75V 400MW ALF2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging AMMO PACKAGE
Status Active
Voltage - Zener (Nom) (Vz) 75V
Tolerance ±5%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 255 Ohm
Current - Reverse Leakage @ Vr 50nA @ 52.5V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package ALF2
Win Source Part Number 1026621-BZX79-C75,143
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX79-C75,143 CAD Model

Description

The Nexperia USA Inc. BZX79-C75,143 is a zener diode discrete semiconductor product with a voltage tolerance of ±5%.

  • Forward Voltage: 900mV @ 10mA
  • Reverse Leakage Current: 50nA @ 52.5V
  • Zener Voltage: 75V
  • Maximum Impedance: 255 Ohm
  • Temperature Range: -65°C to 200°C
  • Maximum Power Dissipation: 400mW
  • Packaging: Ammo
  • Mounting: Through-hole
  • Popularity: Medium
  • Supply and Demand: Balanced

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER / Zener Diode
Need more? Email Us
Diodes Incorporated
DIODE ZENER / Zener Diode
Need more? Email Us
Taiwan Semiconductor
QMMELF, 500MW, 5%, SMALL SIGNAL
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-23 75V 0.35W Diodes Zener
Lowest to $0.0176
Rohm Semiconductor
DIODE ZENER SMD
Lowest to $10.9128
Yangzhou yangjie electronic co., ltd
SOT-23 30V 0.35W Diodes Zener
Lowest to $0.0169
Microchip Technology
DIODE ZENER
Lowest to $0.1197
Taiwan Semiconductor
MMELF, 500MW, 2%, SMALL SIGNAL Z
Lowest to $0.0551
ON Semiconductor
DIODE ZENER 150V 3W SMB
Lowest to $0.1756

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess