EN
  • EN
  • DE

BZX84-C12/DG/B3,23

Part No BZX84-C12/DG/B3,23
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 12.05V 250MW TO236AB / Zener Diode 12.05 V 250 mW ±5% Surface Mount TO-236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 12.05 V
Tolerance ±5%
Power - Max 250 mW
Impedance (Max) (Zzt) 25 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 8 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 934065264235
Standard Package 10,000
Win Source Part Number 1109809-BZX84-C12/DG/B3,23
Ultra Librarian 3D Model Ultra Librarian BZX84-C12/DG/B3,23 CAD Model

Description

The BZX84-C12/DG/B3,23 is a Zener diode with a voltage rating of 12.05V and a maximum power rating of 250mW.

  • Forward Voltage: 900mV @ 10mA
  • Reverse Leakage Current: 100nA @ 8V
  • Tolerance: ±5%
  • Impedance: 25 Ohms
  • Applications: Automotive
  • AEC-Q101 Qualified: Yes
  • Package: TO-236-3, SC-59, SOT-23-3
  • Supplier Device Package: TO-236AB
  • Operating Temperature Range: -65°C to 150°C (TJ)
  • REACH: Unaffected
  • Obsolete: Yes
  • Alternative Part Number: 934065264235

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess