EN
  • EN
  • DE

LI0805H121R-10

Part No LI0805H121R-10
Manufacturer Laird-Signal Integrity Products
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 120 OHM 0805 1LN / 120 Ohms @ 100 MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 1A 150mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ferrite Beads and Chips
Mfr Laird-Signal Integrity Products
Series 0805
Package Tape & Reel
Product Status Active
Filter Type Power, Signal Line
Number of Lines 1
Impedance @ Frequency 120 Ohms @ 100 MHz
Current Rating (Max) 1A
DC Resistance (DCR) (Max) 150mOhm
Temperature Range - Operating -40°C ~ 125°C
Package / Case 0805 (2012 Metric)
Mounting Type Surface Mount
Height (Max) 0.035" (0.90mm)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Standard Package 4,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 851239-LI0805H121R-10
Ultra Librarian 3D Model Ultra Librarian LI0805H121R-10 CAD Model

Description

The 851239-LI0805H121R-10 is a ferrite bead and chip filter designed for surface mount applications.

  • Product Name: 851239-LI0805H121R-10
  • Manufacturer: Laird-Signal Integrity Products
  • Series: 0805
  • Size/Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Maximum Height: 0.035" (0.90mm)
  • Current Rating: 1A
  • Package: Tape & Reel
  • Standard Package: 4,000 pcs
  • Application: Power and Signal Line Filtering
  • Impedance @ 100 MHz: 120 Ohms
  • Maximum DC Resistance (DCR): 150mOhm
  • Package Metric: 0805 (2012 Metric)
  • Operating Temperature: -40°C to 125°C
  • Product Status: Active

You May Also Be Interested in

Sunlord
FERRITE BEAD 330 OHM 0603 1LN
Lowest to $0.0306
Sunlord
FERRITE BEAD 2.5K OHM 0603 1LN
Lowest to $0.0058
Taiyo Yuden
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
Panasonic
Ferrite Beads 115 OHM BEAD CORE
Lowest to $1.1642
Taiyo Yuden
FERRITE BEAD 100 OHM 0805 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 42 OHM 0805 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 30 OHM 0603 1LN
Lowest to $0.0132
TE Connectivity
Ferrite Beads BMB-L 0805 1K
Lowest to $0.3272
Sunlord
FERRITE BEAD 22 OHM 0603 1LN
Lowest to $0.0216

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1,200+ $0.0482 $57.8400
2,920+ $0.0397 $115.9240
4,520+ $0.0383 $173.1160
6,235+ $0.0371 $231.3185
8,040+ $0.0360 $289.4400
10,795+ $0.0321 $346.5195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,718 pieces
MOQ: 1200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess