EN
  • EN
  • DE
  • IT

BZX84-C47,215

Part No BZX84-C47,215
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 47V 250MW TO236AB  /  Zener Diode 47 V 250 mW ±5% Surface Mount TO-236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 47 V
Tolerance ±5%
Power - Max 250 mW
Impedance (Max) (Zzt) 170 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 32.9 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number BZX84-C47
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 568-6329-6-ND,568-6329-1-ND,568-6329-2-ND,568-6329-6,NEXNEXBZX84-C47,215,1727-5035-1,568-6329-1,1727-5035-2,568-6329-2,BZX84-C47 T/R,933388380215,BZX84-C47,215-ND,1727-5035-6,2156-BZX84-C47,215-NEX,BZX84-C47 T/R-ND
Standard Package 3,000
Win Source Part Number 1108607-BZX84-C47,215
Ultra Librarian 3D Model Ultra Librarian BZX84-C47,215 CAD Model

Description

The BZX84-C47,215 is a zener diode product manufactured by Nexperia USA Inc.

  • Power-Max: 250 mW
  • Voltage-Forward (Vf) (Max) @ If: 900 mV @ 10 mA
  • Tolerance: ±5%
  • Impedance (Max) (Zzt): 170 Ohms
  • Package/Case: TO-236-3, SC-59, SOT-23-3
  • Supplier Device Package: TO-236AB
  • Operating Temperature: -65°C to 150°C
  • Standard Package: 3,000
  • Category: Discrete Semiconductor Products
  • Series: Automotive, AEC-Q101
  • Supply and Demand Status: Balanced
  • REACH: Unaffected
  • Manufacturer: Nexperia USA Inc.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 1W 3.9V LL-41
Lowest to $0.0190
ShenZhen SlkorMicro Semicon Co. Ltd
1W 5.1V LL-41
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0771
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.8V~3.2V 500mW 3V LL-34
Lowest to $0.0073
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
11.4V~12.6V 500mW 12V SOD-123
Lowest to $0.0476
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0213
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1W 30V LL-41
Lowest to $0.0587

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,220 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess