EN
  • EN
  • DE

CBT3253AD,118

Part No CBT3253AD,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX DUAL 4:1 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1027913-CBT3253AD,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBT3253AD,118 CAD Model

Description

The CBT3253AD,118 is a dual 1-of-2 multiplexer/demultiplexer manufactured by Nexperia. It functions as a high-speed switch that can route one of two data inputs to a single output or vice versa, allowing for versatile signal management in electronic circuits. The ‘118’ likely refers to the tape and reel packaging format.

Applications

  • Signal Routing: Directing signals between different components of an electronic system.
  • Data Multiplexing/Demultiplexing: Combining or separating multiple data streams for efficient transmission.
  • Bus Switching: Connecting or isolating different segments of a data bus.
  • Memory Selection: Selecting between different memory banks for data access.
  • Audio/Video Switching: Routing audio and video signals in multimedia applications.

Features

  • Dual 1-of-2 Multiplexer/Demultiplexer: Contains two independent 1-of-2 switches in a single IC.
  • Low On-Resistance: Minimizes signal attenuation and distortion during switching.
  • High Bandwidth: Supports high-speed data transmission with minimal signal degradation.
  • Wide Operating Voltage Range: Operates with a broad range of supply voltages.
  • ESD Protection: Provides protection against electrostatic discharge events.

Benefits

  • Flexible Signal Management: Enables versatile signal routing and switching in electronic systems.
  • Minimal Signal Loss: Low on-resistance ensures minimal signal attenuation.
  • High-Speed Performance: Supports high-speed data rates for demanding applications.
  • Robust Protection: ESD protection enhances device reliability in various environments.

The CBT3253AD,118 is typically packaged in a SO16 (Small Outline) package. Key specifications include a typical on-resistance of 5 Ohms, a bandwidth of over 200 MHz, and an operating voltage range of 2V to 5.5V. This device is designed to operate over an extended temperature range, making it suitable for a wide range of applications. It helps streamline circuit designs by providing a compact and efficient solution for signal switching and multiplexing needs.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2758 $57.9180
515+ $0.2264 $116.5960
790+ $0.2194 $173.3260
1,090+ $0.2122 $231.2980
1,410+ $0.2051 $289.1910
1,885+ $0.1839 $346.6515
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,502 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess