EN
  • EN
  • DE

IP3253CZ16-8-TTL,1

Part No IP3253CZ16-8-TTL,1
Manufacturer Nexperia USA Inc.
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 18NH/25PF ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 8
Center / Cutoff Frequency 175MHz (Cutoff)
Attenuation Value 30dB @ 1GHz to 4GHz
Resistance - Channel (Ohms) 8
Current 30mA
Values L = 18nH (Total), C = 25pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications GSM, LAN, PCS, WAN
Mounting SMD (SMT)
Dimension 0.130" L x 0.053" W (3.30mm x 1.35mm)
Height 0.022" (0.55mm)
Win Source Part Number 1045626-IP3253CZ16-8-TTL,1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP3253CZ16-8-TTL,1 CAD Model

Description

The IP3253CZ16-8-TTL,1 is a low pass filter manufactured by Nexperia USA Inc.

  • Voltage Rating: -
  • Mounting Type: SMD (SMT) technology
  • Height: 0.022" (0.55mm)
  • Current: 30mA
  • Channels: 8
  • Attenuation: 30dB @ 1GHz to 4GHz
  • Filter Order: 3rd
  • Center/Cutoff Frequency: 175MHz (Cutoff)
  • Resistance-Channel (Ohms): 8
  • Values: L = 18nH (Total), C = 25pF (Total)
  • ESD Protection: yes
  • Applications: GSM, LAN, PCS, and WAN applications
  • Case Size: 0.130" L x 0.053" W (3.30mm x 1.35mm)
  • Popularity: medium

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess