EN
  • EN
  • DE

IP4035CX24/LF/P,13

Part No IP4035CX24/LF/P,13
Manufacturer Nexperia USA Inc.
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 1 KOHM/50PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr Nexperia USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 10
Attenuation Value 25dB @ 800MHz ~ 3GHz
Resistance - Channel (Ohms) 1k
Current 7 mA
Values R = 1kOhms (Total), C = 50pF (Total)
ESD Protection Yes
Temperature Range - Operating -45°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting Type Surface Mount
Package / Case 24-WFBGA, WLCSP
Size / Dimension 0.096" L x 0.095" W (2.45mm x 2.41mm)
Height 0.028" (0.70mm)
Standard Package 4,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 973446-IP4035CX24/LF/P,13
Ultra Librarian 3D Model Ultra Librarian IP4035CX24/LF/P,13 CAD Model

Description

The IP4035CX24/LF/P,13 is an obsolete low pass RC filter from Nexperia USA Inc.

  • Application: EMI/RFI filtering, data lines in mobile devices
  • Packaging: tape and reel
  • Pieces per Package: 4,500
  • Channels: 10
  • Attenuation: 25dB @ 800MHz to 3GHz
  • Filter Order: 2nd
  • Resistance: 1k ohms per channel
  • Mounting Type: surface mountable
  • Package: 24-WFBGA, WLCSP
  • Operating Temperature Range: -45°C to 85°C
  • ESD Protection: Yes
  • Status: obsolete

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 33PF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/22NF TH
Need more? Email Us
Paktron
FILTER RC 47 OHMS/0.25UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess