EN
  • EN
  • DE

IP4366CX8/P,135

Part No IP4366CX8/P,135
Manufacturer Nexperia USA Inc.
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 3
Resistance - Channel (Ohms) 47, 100
Values R = 47 Ohms, 100 Ohms, C = 17pF (Total)
ESD Protection Yes
Temperature Range - Operating -35°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.046" L x 0.046" W (1.16mm x 1.16mm)
Height 0.026" (0.65mm)
Win Source Part Number 1045698-IP4366CX8/P,135
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 4,500
Ultra Librarian 3D Model Ultra Librarian IP4366CX8/P,135 CAD Model

Description

The Nexperia USA Inc. IP4366CX8/P,135 is a low pass filter suitable for data lines for mobile devices.

  • Type: RC (Pi)
  • Height: 0.026" (0.65mm)
  • Channels: Three
  • Resistance: 47 Ohms and 100 Ohms
  • Capacitance: 17pF (Total)
  • ESD Protection: Yes
  • Operating Temperature Range: -35°C to 85°C
  • Package: 0.046" L x 0.046" W (1.16mm x 1.16mm)
  • Mounting: SMD (SMT)
  • Filter Order: 2nd.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 2.4UF CHASSISSIS MOUNT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/22NF TH
Need more? Email Us
Knowles Syfer
FILTER LC(PI) 6800PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 22 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9898 $59.3880
145+ $0.8120 $117.7400
225+ $0.7866 $176.9850
305+ $0.7611 $232.1355
395+ $0.7357 $290.6015
530+ $0.6595 $349.5350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess