EN
  • EN
  • DE

MMBZ20VAL,215

Part No MMBZ20VAL,215
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 17VWM 28VC TO236AB / 28V Clamp 1.4A Ipp Tvs Diode Surface Mount TO-236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 17V (Max)
Voltage - Breakdown (Min) 19V
Voltage - Clamping (Max) @ Ipp 28V
Current - Peak Pulse (10/1000µs) 1.4A
Power - Peak Pulse 40W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 65pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number MMBZ20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 568-11222-6-ND,2156-MMBZ20VAL,215-NEX,MMBZ20VAL,215-ND,568-11222-1,568-11222-2,568-11222-6,1727-1684-1,934061799215,568-11222-1-ND,1727-1684-6,568-11222-2-ND,NEXNEXMMBZ20VAL,215,1727-1684-2
Standard Package 3,000
Win Source Part Number 1079453-MMBZ20VAL,215
Ultra Librarian 3D Model Ultra Librarian MMBZ20VAL,215 CAD Model

Description

The MMBZ20VAL,215 is a zener diode designed for use in circuit protection and TVS applications. It is manufactured by Nexperia USA Inc. and is part of the automotive, AEC-Q101 series.

  • Channel (Unidirectional): 2
  • Channel (Bidirectional): 1
  • Reverse Standoff Voltage (Max): 17V
  • Breakdown Voltage (Min): 19V
  • Clamping Voltage: 28V @ Ipp
  • Peak Pulse Power: 40W
  • Mounting: SMD (SMT)
  • Package: TO-236-3, SC-59, SOT-23-3
  • Capacitance: 65pF @ 1MHz
  • Peak Pulse Current (10/1000µs): 1.4A

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
970+ $0.0517 $50.1490
2,355+ $0.0425 $100.0875
3,650+ $0.0411 $150.0150
5,030+ $0.0398 $200.1940
6,495+ $0.0385 $250.0575
8,700+ $0.0345 $300.1500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 970 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess