EN
  • EN
  • DE

NCR401UX

Part No NCR401UX
Manufacturer Nexperia USA Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 10MA 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Linear
Topology -
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) -
Voltage - Supply (Max) 40V
Voltage - Output 38V
Current - Output / Channel 10mA
Frequency -
Dimming -
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case SC-74, SOT-457
Supplier Device Package 6-TSOP
Base Product Number NCR401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368343-NCR401UX
Ultra Librarian 3D Model Ultra Librarian NCR401UX CAD Model

Description

The 1368343-NCR401UX is a power management IC specifically designed for LED drivers.

  • Manufacturer: Nexperia USA Inc.
  • Temperature Range: -55°C to 150°C
  • Package: SC-74, SOT-457 (6-TSOP)
  • Type: Linear LED Driver
  • Switch: Internal
  • Output Channels: 1
  • Output Voltage (Max): 38V
  • Current Output per Channel: 10mA
  • Application: Automotive
  • Standard: AEC-Q101

You May Also Be Interested in

Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3283 $50.8865
375+ $0.2694 $101.0250
575+ $0.2610 $150.0750
795+ $0.2525 $200.7375
1,025+ $0.2441 $250.2025
1,375+ $0.2189 $300.9875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess