EN
  • EN
  • DE

BAV21,133

Part No BAV21,133
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 250MA ALF2 / Diode Standard 200 V 250mA Through Hole ALF2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Nexperia USA Inc.
Packaging Cut Tape (CT),Tape & Box (TB)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 250mA
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 200 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 100 nA @ 200 V
Capacitance @ Vr, F 5pF @ 0V, 1MHz
Mounting Through Hole
Case / Package DO-204AH, DO-35, Axial
Supplier Device Package ALF2
Operating Temperature - Junction 175°C (Max)
Base Product Number BAV21
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 933189210133,BAV21133,1727-6118-3,1727-6118-1,2156-BAV21,133-1727,568-7922-1-ND,568-7922-3,568-7922-3-ND,BAV21,133-ND,568-7922-1
Standard Package 10,000
Win Source Part Number 1325111-BAV21,133
Ultra Librarian 3D Model Ultra Librarian BAV21,133 CAD Model

Description

The Nexperia USA Inc. BAV21,133 is a high-quality standard diode that can be used in various applications.

  • Voltage - DC Reverse (Vr) (Max): 200 V
  • Current - Average Rectified (Io): 250mA
  • Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
  • Capacitance @ Vr, F: 5pF @ 0V, 1MHz
  • Reverse Recovery Time (trr): 50 ns
  • Current - Reverse Leakage @ Vr: 100 nA @ 200 V
  • Case/Package: DO-204AH, DO-35, Axial
  • Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
  • MSL Level: 1 (Unlimited)
  • Supply and Demand Status: Balanced

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
770+ $0.0650 $50.0500
1,645+ $0.0609 $100.1805
2,555+ $0.0588 $150.2340
3,665+ $0.0546 $200.1090
4,765+ $0.0525 $250.1625
5,955+ $0.0504 $300.1320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,860 pieces
MOQ: 770 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess