EN
  • EN
  • DE

BUK6Y14-40PX

Part No BUK6Y14-40PX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 40V 64A LFPAK56 / P-Channel 40 V 64A (Ta) 110W (Ta) Surface Mount LFPAK56, Power-SO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 64A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 14mOhm @ 10.8A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 64 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2300 pF @ 20 V
Power Dissipation (Max) 110W
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package LFPAK56, Power-SO8
Case / Package SC-100, SOT-669
Base Product Number BUK6Y14
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 934661181115,1727-BUK6Y14-40PXDKR,1727-BUK6Y14-40PXCT,1727-BUK6Y14-40PXTR
Standard Package 1,500
Win Source Part Number 1324126-BUK6Y14-40PX
Ultra Librarian 3D Model Ultra Librarian BUK6Y14-40PX CAD Model

Description

The BUK6Y14-40PX is a P-channel MOSFET transistor manufactured by Nexperia USA Inc.

  • Manufacturer: Nexperia USA Inc.
  • Drain-to-Source Voltage: 40 V
  • Continuous Drain Current: 64 A @ 25°C
  • Maximum On-Resistance: 14 mOhm @ a gate-source voltage of 10 V and a drain current of 10.8 A
  • Package: LFPAK56, Power-SO8
  • Maximum Power Dissipation: 110 W
  • Gate Charge (Qg): 64 nC @ a gate-source voltage of 10 V
  • Input Capacitance (Ciss): 2300 pF @ a drain-to-source voltage of 20 V
  • Maximum Gate-Source Voltage: ±20V
  • Operating Temperature Range: -55°C to 175°C (TJ)

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,996 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess