EN
  • EN
  • DE

BUK7K15-80EX

Part No BUK7K15-80EX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2 N-CH 80V 23A LFPAK56D / Mosfet Array 2 N-Channel (Dual) 80V 23A (Ta) 68W Surface Mount LFPAK56D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 80V
Current - Continuous Drain (Id) @ 25°C 23A
Rds On (Max) @ Id, Vgs 15mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 35.1nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 2457pF @ 25V
Power - Max 68W
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Case / Package SOT-1205, 8-LFPAK56
Supplier Device Package LFPAK56D
Base Product Number BUK7K15
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 1727-7402-2,BUK7K15-80EX-ND,1727-7402-1,1727-7402-6,934660014115
Standard Package 1,500
Win Source Part Number 1324349-BUK7K15-80EX
Ultra Librarian 3D Model Ultra Librarian BUK7K15-80EX CAD Model

Description

The Nexperia USA Inc. BUK7K15-80EX is a dual N-channel MOSFET transistor array, designed for use in discrete semiconductor products such as FETs.

  • Drain to Source Voltage (Vdss): 80V
  • Continuous Drain Current (Id): 23A @ 25°C
  • Maximum On-Resistance (Rds On): 15mOhm @ 10A and 10V gate-source voltage (Vgs)
  • Package: surface mount package with a LFPAK56D supplier device package
  • Gate Charge (Qg): 35.1nC @ 10V gate-source voltage (Vgs)
  • Input Capacitance (Ciss): 2457pF @ 25V drain-source voltage (Vds)
  • Power Dissipation: 68W
  • Operating Temperature Range: -55°C to 175°C (TJ)
  • Compliance: ROHS3 and REACH unaffected

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess