EN
  • EN
  • DE

BUK7K29-100EX

Part No BUK7K29-100EX
Manufacturer Nexperia USA Inc.
Catalog FETs - Arrays
Description MOSFET 2N-CH 100V 29.5A LFPAK56 / Mosfet Array 100V 29.5A 68W Surface Mount LFPAK56D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) @ 25°C 29.5A
Rds On (Max) @ Id, Vgs 24.5mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 38.1nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 2436pF @ 25V
Power - Max 68W
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-1205, 8-LFPAK56
Supplier Device Package LFPAK56D
Base Product Number BUK7K29
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1337757-BUK7K29-100EX
Ultra Librarian 3D Model Ultra Librarian BUK7K29-100EX CAD Model

Description

The BUK7K29-100EX is a MOSFET transistor array manufactured by Nexperia USA Inc. The manufacturer is Nexperia USA Inc., and the product is BUK7K29-100EX.

  • Mounting Type: Surface Mount
  • Maximum Power: 68W
  • Drain to Source Voltage: 100V
  • Configuration: 2 N-channel (Dual)
  • Input Capacitance: 2436pF @ 25V
  • Maximum Continuous Drain Current: 29.5A
  • Rds On (Max): 24.5mOhm @ 10A and 10V
  • Vgs(th) (Max): 4V @ 1mA
  • Gate Charge (Qg) (Max): 38.1nC @ 10V
  • Package: SOT-1205, 8-LFPAK56
  • Operating Temperature: -55℃ ~ 175℃ (TJ)
  • ROHS3 Compliant: Yes
  • Series: Automotive, AEC-Q100

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Lowest to $0.6526
Diodes Incorporated
Lowest to $0.1887
Semtech Corporation
Lowest to $0.0820
Infineon Technologies
Battery operated DC motor inverter MOSFET | MOSFET 2N-CH 30V 8.1A 8SO
Lowest to $0.8732
Microchip Technology
Six Pair, N- and P-Channel Enhancement-Mode MOSFET | MOSFET 6N/6P-CH 200V 56VQFN
Lowest to $15.6410
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Lowest to $0.1110
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1748 $50.0976
30+ $3.4255 $102.7650
46+ $3.3184 $152.6464
63+ $3.2114 $202.3182
81+ $3.1043 $251.4483
108+ $2.7832 $300.5856
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,604 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess