EN
  • EN
  • DE

BUK9D23-40EX

Part No BUK9D23-40EX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 8A DFN2020MD-6 / N-Channel 40 V 8A (Ta) 15W (Tc) Surface Mount DFN2020MD-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 8A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 23mOhm @ 8A, 10V
Vgs(th) (Max) @ Id 2.1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 17 nC @ 10 V
Vgs (Max) ±15V
Input Capacitance (Ciss) (Max) @ Vds 637 pF @ 20 V
Power Dissipation (Max) 15W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package DFN2020MD-6
Case / Package 6-UDFN Exposed Pad
Base Product Number BUK9D23
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 1727-7516-6-ND,1727-7516-2INACTIVE,934660213115,1727-7516-1,1727-7516-2,1727-7516-2-ND,1727-7516-1-ND,1727-7516-6,2156-BUK9D23-40EX-NEX,NEXNEXBUK9D23-40EX,PMPB20LNAX-ND,1727-7413-2,1727-7413-1,1727-7413-6,PMPB20LNAX,934070781115,1727-7516-1INACTIVE,1727-7516-6INACTIVE
Standard Package 3,000
Win Source Part Number 1324763-BUK9D23-40EX
Ultra Librarian 3D Model Ultra Librarian BUK9D23-40EX CAD Model

Description

The Nexperia USA Inc. BUK9D23-40EX is a high-quality N-Channel MOSFET transistor that can be used in various applications.

  • Drain to Source Voltage (Vdss): 40 V
  • Current - Continuous Drain (Id) @ 25°C: 8A
  • Rds On (Max) @ Id, Vgs: 23mOhm @ 8A, 10V
  • Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V
  • Input Capacitance (Ciss) (Max) @ Vds: 637 pF @ 20 V
  • Vgs(th) (Max) @ Id: 2.1V @ 250μA
  • Power Dissipation: 15W (Tc)
  • Drive Voltage: 4.5V, 10V (Max Rds On, Min Rds On)
  • Case/Package: 6-UDFN Exposed Pad
  • Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
  • MSL Level: 1 (Unlimited)
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8726 $52.3560
125+ $0.8174 $102.1750
190+ $0.7898 $150.0620
275+ $0.7345 $201.9875
355+ $0.7069 $250.9495
445+ $0.6793 $302.2885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess