EN
  • EN
  • DE

LW G6SP-EAFA-JKQL-1-Z

Part No LW G6SP-EAFA-JKQL-1-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED TOPLED COOL WHITE 5600K 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Series Advanced Power TOPLED
Packaging Reel package
Color White, Cool
CCT (K) 5600K
Flux @ 25°C, Current - Test 32 lm (24 lm ~ 38 lm)
Current - Test 140mA
Voltage - Forward (Vf) (Typ) 3.3V
Lumens/Watt @ Current - Test 69 lm/W
Current - Max 250mA
Mounting SMD
Package 6-SMD, J-Lead
Manufacturer Package 6-PLCC
Dimension 0.130" L x 0.118" W (3.30mm x 3.00mm)
Height - Seated (Maximum) 0.083" (2.10mm)
Thermal Resistance of Package 40°C/W
Win Source Part Number 784759-LW G6SP-EAFA-JKQL-1-Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LW G6SP-EAFA-JKQL-1-Z CAD Model

Description

The LW G6SP-EAFA-JKQL-1-Z is a high-performance LED from OSRAM Opto Semiconductors, designed for a wide range of applications requiring efficient and reliable light emission. This LED is known for its excellent brightness and color consistency, making it suitable for demanding environments and precision lighting applications.

Applications:

  • Automotive lighting: Used in daytime running lights (DRL), rear lights, and signal lights.
  • Indoor lighting: Employed in general illumination, task lighting, and architectural lighting.
  • Outdoor lighting: Utilized in street lighting, garden lighting, and signage.
  • Industrial lighting: Found in machine vision systems and inspection lighting.
  • Consumer electronics: Incorporated into displays, indicators, and backlighting for various devices.

Features:

  • High luminous efficacy: Converts electrical energy into light efficiently, reducing power consumption.
  • Wide viewing angle: Provides uniform light distribution over a broad area.
  • Long lifespan: Offers extended operational life, minimizing maintenance costs.
  • Compact size: Enables integration into space-constrained designs.
  • RoHS compliant: Environmentally friendly, free from hazardous substances.
  • High color consistency: Ensures uniform color output across multiple LEDs.

Benefits:

  • Energy savings: Reduces energy consumption compared to traditional lighting technologies.
  • Reduced maintenance: Long lifespan minimizes the need for frequent replacements.
  • Improved visibility: High brightness and uniform light distribution enhance visibility.
  • Design flexibility: Compact size allows for integration into various applications.
  • Environmentally friendly: RoHS compliance ensures minimal environmental impact.
  • Reliable performance: Provides consistent and stable light output over time.

Additional Details:

The LW G6SP series LEDs are typically surface-mounted devices (SMD), designed for automated assembly processes. They feature a robust package that can withstand harsh environmental conditions. Specific technical specifications include forward voltage, luminous flux, color temperature, and viewing angle, which vary slightly depending on the exact model within the series. These LEDs are available in various color temperatures to suit different application requirements. Proper thermal management is crucial to ensure optimal performance and lifespan. Detailed datasheets are available from OSRAM Opto Semiconductors, providing comprehensive information on electrical, optical, and thermal characteristics.

You May Also Be Interested in

Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0322
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0256
CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us
Lumileds
LUXEON 2835C 6V 4000K 80CRI / LED Lighting series White, Neutral 4000K 6V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0953
Everlight Electronics Co Ltd
LED 62-227B COOL WHT 5700K 4SMD
Lowest to $0.1267
Lumileds
WARM-WHITE 6V
Need more? Email Us
Lumileds
FRESHFOCUS 3014 MEAT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess