EN
  • EN
  • DE

PDTB114ETR

Part No PDTB114ETR
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 0.46W / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 500 mA 140 MHz 320 mW Surface Mount TO-236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 10 kOhms
Resistor - Emitter Base (R2) 10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 70 @ 50mA, 5V
Vce Saturation (Max) @ Ib, Ic 100mV @ 2.5mA, 50mA
Current - Collector Cutoff (Max) 500nA
Frequency - Transition 140 MHz
Power - Max 320 mW
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number PDTB114
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number 1727-8163-2,1727-8163-1,PDTB114ETR-ND,1727-8163-6,934031090215
Standard Package 3,000
Win Source Part Number 1325627-PDTB114ETR
Ultra Librarian 3D Model Ultra Librarian PDTB114ETR CAD Model

Description

The Nexperia USA Inc. PDTB114ETR is a surface mount bipolar transistor designed for use in electronic circuits.

  • Maximum Power Rating: 320 mW
  • Collector-Emitter Breakdown Voltage: 50 V
  • Current Rating: 500 mA
  • Vce Saturation: 100 mV @ 2.5 mA
  • DC Current Gain: 70 @ 50 mA
  • Frequency Transition: 140 MHz
  • Package: TO-236AB
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,100+ $0.0456 $50.1600
2,675+ $0.0374 $100.0450
4,135+ $0.0363 $150.1005
5,700+ $0.0351 $200.0700
7,375+ $0.0339 $250.0125
9,870+ $0.0304 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,060 pieces
MOQ: 1100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess