EN
  • EN
  • DE

PESD2CANFD24V-TR

Part No PESD2CANFD24V-TR
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 24VWM 42VC TO236AB / 42V Clamp 2.6A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 24V (Max)
Voltage - Breakdown (Min) 25.5V
Voltage - Clamping (Max) @ Ipp 42V
Current - Peak Pulse (10/1000µs) 2.6A (8/20µs)
Power Line Protection No
Applications Automotive, CAN
Capacitance @ Frequency 5.2pF @ 1MHz
Temperature Range - Operating -55°C ~ 175°C
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number PESD2CANFD24
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 934660879215,1727-PESD2CANFD24V-TR,1727-PESD2CANFD24V-DKR,1727-PESD2CANFD24V-CT
Standard Package 3,000
Win Source Part Number 1334965-PESD2CANFD24V-TR
Ultra Librarian 3D Model Ultra Librarian PESD2CANFD24V-TR CAD Model

Description

The PESD2CANFD24V-TR is a bidirectional Zener diode with two channels from Nexperia USA Inc. It is designed for use in circuit protection, specifically TVS - Diodes.

  • Packaging: Reel - TR
  • Standard Package: 3,000
  • Maximum Voltage: 24V
  • Minimum Breakdown Voltage: 25.5V
  • Maximum Operating Temperature Range: -55°C to 175°C
  • Applications: Automotive and CAN

You May Also Be Interested in

STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1854 $50.0580
580+ $0.1736 $100.6880
895+ $0.1678 $150.1810
1,285+ $0.1560 $200.4600
1,665+ $0.1502 $250.0830
2,080+ $0.1443 $300.1440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 274,290 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess