EN
  • EN
  • DE

PESD4USB3U-TBSX

Part No PESD4USB3U-TBSX
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 3.5VC 10DFN / 3.5V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN2510D-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 3.5V (Typ)
Current - Peak Pulse (10/1000µs) 7A (8/20µs)
Power Line Protection No
Applications Automotive, HDMI, USB
Capacitance @ Frequency 0.4pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Surface Mount, Wettable Flank
Case / Package 10-WFDFN
Supplier Device Package DFN2510D-10
Base Product Number PESD4USB3
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1727-PESD4USB3U-TBSXDKR,934662556115,1727-PESD4USB3U-TBSXTR,1727-PESD4USB3U-TBSXCT
Standard Package 4,000
Win Source Part Number 1334956-PESD4USB3U-TBSX
Ultra Librarian 3D Model Ultra Librarian PESD4USB3U-TBSX CAD Model

Description

The PESD4USB3U-TBSX is a Zener type electronic component from Nexperia USA Inc. that is used in TVS-diode circuit protection applications.

  • Reverse Standoff Voltage: 3.3V (Max)
  • Breakdown Voltage: 6V
  • Clamping Voltage (Typ) @ Ipp: 3.5V
  • Capacitance @ 1MHz: 0.4pF
  • Temperature Range: -55°C to 150°C
  • Package Type: 10-WFDFN

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1882 $58.3420
750+ $0.1545 $115.8750
1,160+ $0.1496 $173.5360
1,595+ $0.1448 $230.9560
2,065+ $0.1400 $289.1000
2,765+ $0.1254 $346.7310
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
In Stock: 16,000 pieces Factory Stock: 8,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess